TE Connectivity Power Relays, Over 2 Amps T92P11A22-277

Description
General Purpose Relay DPDT (2 Form C) 277VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 277VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92P11A22-277-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T92P11A22-277-ND
Power Relays, Over 2 Amps T92P11A22-277-ND
General Purpose Relay DPDT (2 Form C) 277VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 277VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92P11A22-277
Relays - Power Relays, Over 2 Amps T92P11A22-277
RELAY GEN PURPOSE DPDT 30A 277V

RELAY GEN PURPOSE DPDT 30A 277V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T92P11A22-277
General Purpose Relays T92P11A22-277
General Purpose Relays DPDT PNL MT 277VAC

General Purpose Relays DPDT PNL MT 277VAC

Buy Now Datasheet
Power Relay, Dpdt, 277Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity - 99F8452 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 277Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity
99F8452
Power Relay, Dpdt, 277Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity 99F8452
POWER RELAY, DPDT, 277VAC, PANEL; Contact Configuration:DPDT; Coil Voltage:277VAC; Contact Current:40A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPDT, 277VAC, PANEL; Contact Configuration:DPDT; Coil Voltage:277VAC; Contact Current:40A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number T92P11A22-277-ND T92P11A22-277 T92P11A22-277 99F8452
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpdt, 277Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF310EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details