TE Connectivity Relays - Power Relays, Over 2 Amps T92P11A22-240

Description
Win Source Part Number: 1097872-T92P11A22-24 0 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 3.8 kOhms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 65°C Alternative Parts (Cross-Reference): 8-1393211-7; T92P11A22-277; T92P11D22-12; 3-1393211-8; 389FXBXC1-240A; W92S11D22D-24D4-1393 211-4; T92P11A22-240.; T92P11A22-240..; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393211-4,PB348-ND R,PB348,-T92P11A22-2 40-SI,T92P11A22240 Base Product Number: T92P1
Request a Quote Datasheet
Description
Win Source Part Number: 1097872-T92P11A22-24 0 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 3.8 kOhms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 65°C Alternative Parts (Cross-Reference): 8-1393211-7; T92P11A22-277; T92P11D22-12; 3-1393211-8; 389FXBXC1-240A; W92S11D22D-24D4-1393 211-4; T92P11A22-240.; T92P11A22-240..; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393211-4,PB348-ND R,PB348,-T92P11A22-2 40-SI,T92P11A22240 Base Product Number: T92P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1097872-T92P11A22-240 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1097872-T92P11A22-240
Relays - Power Relays, Over 2 Amps 1097872-T92P11A22-240
Win Source Part Number: 1097872-T92P11A22-24 0 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 3.8 kOhms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 240VAC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 65°C Alternative Parts (Cross-Reference): 8-1393211-7; T92P11A22-277; T92P11D22-12; 3-1393211-8; 389FXBXC1-240A; W92S11D22D-24D4-1393 211-4; T92P11A22-240.; T92P11A22-240..; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 192 VAC Must Release Voltage: 24 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393211-4,PB348-ND R,PB348,-T92P11A22-2 40-SI,T92P11A22240 Base Product Number: T92P1

Win Source Part Number: 1097872-T92P11A22-240
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 30
Coil Resistance: 3.8 kOhms
Coil Current: 16.7 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 240VAC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 65°C
Alternative Parts (Cross-Reference): 8-1393211-7; T92P11A22-277; T92P11D22-12; 3-1393211-8; 389FXBXC1-240A; W92S11D22D-24D4-1393211-4; T92P11A22-240.; T92P11A22-240..;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 192 VAC
Must Release Voltage: 24 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 4-1393211-4,PB348-NDR,PB348,-T92P11A22-240-SI,T92P11A22240
Base Product Number: T92P1

Buy Now Datasheet
Power Relays, Over 2 Amps - PB348-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB348-ND
Power Relays, Over 2 Amps PB348-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P11A22-240
General Purpose Relays T92P11A22-240
General Purpose Relays DP PNL MT 25A 240VAC

General Purpose Relays DP PNL MT 25A 240VAC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92P11A22-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P11A22-240
Relays - Power Relays, Over 2 Amps T92P11A22-240
RELAY GEN PURPOSE DPDT 30A 240V

RELAY GEN PURPOSE DPDT 30A 240V

Supplier's Site
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 17M3080 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
17M3080
Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 17M3080
RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt - 70198619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt
70198619
Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt 70198619
T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 220⁄240 VAC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T92 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 220⁄240 VAC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1097872-T92P11A22-240 PB348-ND T92P11A22-240 T92P11A22-240 17M3080 70198619
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;Pnl-Mnt
Resistance 3800 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-570 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details