Win Source Part Number: 1315144-T92P11A22-20
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Current: 19.2 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 208VAC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 166.4 VAC
Must Release Voltage: 20.8 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: T92P1
General Purpose Relays DPDT 30A 208VAC PWR PCB/PNL MNT RLY
RELAY GEN PURPOSE DPDT 30A 208V
T92P11A22-208 ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1315144-T92P11A22-208 | T92P11A22-208 | T92P11A22-208 | 48M8374 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | T92P11A22-208 Rohs Compliant Potter&brumfield Te Connectivity |
| Mounting | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Relay Type | General | |||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |