TE Connectivity Power Relays, Over 2 Amps T92HP7D1X-24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92 Series Power Relay, part number 12AJ6356, is a double-pole, single-throw (DPST) relay designed for high power applications. It operates at a coil voltage of 24VDC and can handle a contact current of up to 50A. The relay is rated for a maximum switching voltage of 277VAC and is suitable for controlling loads such as compressors up to 3.5 tons, with a maximum inrush current of 110LRA and a full load current of 25.3FLA. This relay meets various safety and performance standards, including UL 508 and UL 873, with a dielectric strength of 4kV between coil and contact. It features a mechanical endurance of 10 million operations and a functional vibration resistance of 1.65mm at 10-55 Hz. The relay is designed for PCB mounting and is compliant with RoHS regulations. Its compact design and robust specifications make it suitable for HVAC systems, residential and commercial appliances, and industrial controls.

Datasheet Summary
Powered by GS/AI

The T92 Series Power Relay, part number 12AJ6356, is a double-pole, single-throw (DPST) relay designed for high power applications. It operates at a coil voltage of 24VDC and can handle a contact current of up to 50A. The relay is rated for a maximum switching voltage of 277VAC and is suitable for controlling loads such as compressors up to 3.5 tons, with a maximum inrush current of 110LRA and a full load current of 25.3FLA. This relay meets various safety and performance standards, including UL 508 and UL 873, with a dielectric strength of 4kV between coil and contact. It features a mechanical endurance of 10 million operations and a functional vibration resistance of 1.65mm at 10-55 Hz. The relay is designed for PCB mounting and is compliant with RoHS regulations. Its compact design and robust specifications make it suitable for HVAC systems, residential and commercial appliances, and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 41-T92HP7D1X-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-T92HP7D1X-24-ND
Power Relays, Over 2 Amps 41-T92HP7D1X-24-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Dpst, 24Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 12AJ6356 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 24Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity
12AJ6356
Power Relay, Dpst, 24Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity 12AJ6356
POWER RELAY, DPST, 24VDC, 50A, THT; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, DPST, 24VDC, 50A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92HP7D1X-24
Relays - Power Relays, Over 2 Amps T92HP7D1X-24
RELAY GEN PURPOSE DPST 50A 24V

RELAY GEN PURPOSE DPST 50A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 41-T92HP7D1X-24-ND 12AJ6356 T92HP7D1X-24
Product Name Power Relays, Over 2 Amps Power Relay, Dpst, 24Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details