TE Connectivity Power Relays, Over 2 Amps T92HP7D1X-12

Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 41-T92HP7D1X-12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-T92HP7D1X-12-ND
Power Relays, Over 2 Amps 41-T92HP7D1X-12-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92HP7D1X-12
Relays - Power Relays, Over 2 Amps T92HP7D1X-12
RELAY GEN PURPOSE DPST 50A 12V

RELAY GEN PURPOSE DPST 50A 12V

Supplier's Site
Power Relay, Dpst, 12Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 12AJ6355 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 12Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity
12AJ6355
Power Relay, Dpst, 12Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity 12AJ6355
POWER RELAY, DPST, 12VDC, 50A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, DPST, 12VDC, 50A, THT; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:50A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 41-T92HP7D1X-12-ND T92HP7D1X-12 12AJ6355
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpst, 12Vdc, 50A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data