TE Connectivity Power Relays, Over 2 Amps T90S5D42-24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1875-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1875-ND
Power Relays, Over 2 Amps PB1875-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: T90 Package: Bulk Product Status: Obsolete Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 20 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays Power Relays, Over 2 Amps
Series: T90
Package: Bulk
Product Status: Obsolete
Mounting Type: Through Hole
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 20 A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T90S5D42-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T90S5D42-24
Relays - Power Relays, Over 2 Amps T90S5D42-24
RELAY GEN PURPOSE SPDT 20A 24V

RELAY GEN PURPOSE SPDT 20A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T90S5D42-24
General Purpose Relays T90S5D42-24
General Purpose Relays 30A GP RELAY

General Purpose Relays 30A GP RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1875-ND T90S5D42-24 T90S5D42-24
Product Name Power Relays, Over 2 Amps Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA12.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Timer Relays - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details