General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relays SPDT PCB 24VDC
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Industrial Relay, 20 A (Contact) Current Rating, PCB Relay Type, PC Board Mounting Type
The mounting PC board, through hole terminals, contact material silver cadmium oxide.
RELAY GEN PURPOSE SPDT 20A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB115-ND | T90S5D12-24 | 20M7049 | 70199406 | T90S5D12-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) |