General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 20A 110V
General Purpose Relays SPDT 20A 110VDC PWR PCB/PNL MNT RLY
T90S5D12-110=T90 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | T90S5D12-110-ND | T90S5D12-110 | T90S5D12-110 | 48M8365 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | T90S5D12-110=T90 Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |