General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
General Purpose Relays SPST-NO 30A 48VDC PWR PCB/PNL MNT RLY
RELAY GEN PURPOSE SPST 30A 48V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1923-ND | T90S1D42-48 | T90S1D42-48 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |