General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relays SPST-NO PCB 6VDC
RELAY GEN PURPOSE SPST 30A 6V
T90S1D12-6=T90
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2751-ND | T90S1D12-6 | T90S1D12-6 | 45AJ9196 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | T90S1D12-6=T90 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |