General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relays SPST-NO PCB 24 VDC
T90 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage
T90S1D12-24=T90
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB111-ND | T90S1D12-24 | 70199404 | 48M8361 | T90S1D12-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt | T90S1D12-24=T90 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |