TE Connectivity Power Relays, Over 2 Amps T90S1D12-18

Description
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1411-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1411-ND
Power Relays, Over 2 Amps PB1411-ND
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole

Buy Now Datasheet
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 29C2067 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
29C2067
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 29C2067
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:30A RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:18VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:30A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T90S1D12-18
Relays - Power Relays, Over 2 Amps T90S1D12-18
RELAY GEN PURPOSE SPST 30A 18V

RELAY GEN PURPOSE SPST 30A 18V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T90S1D12-18
General Purpose Relays T90S1D12-18
General Purpose Relays 30 AMP 18VDC SPST NO

General Purpose Relays 30 AMP 18VDC SPST NO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1411-ND 29C2067 T90S1D12-18 T90S1D12-18
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4835 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 859-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Type 20.27 - Modular step relay 16A - 202781104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay - 700-CFM310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details