General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 30A 12V
T90S1D12-12=T90
T90 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 12 VDC Input Voltage
General Purpose Relays SPST-NO PCB 12VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB110-ND | T90S1D12-12 | 48M8360 | 70199403 | T90S1D12-12 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | T90S1D12-12=T90Potter&brumfield Te Connectivity | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 12DC;Vol-Rtg 240AC;PCB Mnt | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |