General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 20A 24V
Power Relay; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V; Relay Terminals:Through Hole; Contact Voltage VDC:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1849-ND | T90N5D42-24 | 08H5239 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |