General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relays RELAY PWR SPDT 20A 48VDC
T90N5D12-48=T90 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 20A 48V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T90N5D12-48-ND | T90N5D12-48 | 08H5237 | T90N5D12-48 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T90N5D12-48=T90 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |