General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Industrial Relay, 20 A (Contact) Current Rating, PCB Relay Type, PC Board Mounting Type
The mounting PC board, through hole terminals, contact material silver cadmium oxide.
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 20A 24V
General Purpose Relays SPDT PCB 24VDC
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB108-ND | 70199402 | 17M3074 | T90N5D12-24 | T90N5D12-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;PCB Mnt | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) |