TE Connectivity Power Relays, Over 2 Amps T90N5D12-12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB107-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB107-ND
Power Relays, Over 2 Amps PB107-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T90N5D12-12
General Purpose Relays T90N5D12-12
General Purpose Relays SPDT PCB 12 VDC

General Purpose Relays SPDT PCB 12 VDC

Buy Now Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt - 70199401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt
70199401
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt 70199401
T90 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 12 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T90 Series General Purpose Industrial PCB Relay, 30 A Current Rating, 12 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Relays - Power Relays, Over 2 Amps - T90N5D12-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T90N5D12-12
Relays - Power Relays, Over 2 Amps T90N5D12-12
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 20M7047 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
20M7047
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 20M7047
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB107-ND T90N5D12-12 70199401 T90N5D12-12 20M7047
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF040KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details