General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
General Purpose Relays RELAY PWR SPST 30A 9VDC PCB
T90N1D12-9=T90 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 30A 9V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1840-ND | T90N1D12-9 | 48M8346 | T90N1D12-9 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T90N1D12-9=T90 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |