Telecom Relay SPDT (1 Form C) Through Hole
RELAY TELECOM SPDT 1A 12V
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:T81 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
General Purpose Relays SPDT STD COIL 12VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB447-ND | T81N5D312-12 | 36K3713 | T81N5D312-12 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity | General Purpose Relays |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -22 to 140 F (-30 to 60 C) |