RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:T81 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
RELAY TELECOM SPDT 1A 5V
General Purpose Relays SPDT STD COIL 5VDC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 08H5187 | T81N5D312-05 | T81N5D312-05 |
| Product Name | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS | RoHS |