TE Connectivity Signal Relays, Up to 2 Amps T81H5D312-24

Description
Telecom Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet
Description
Telecom Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB741-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB741-ND
Signal Relays, Up to 2 Amps PB741-ND
Telecom Relay SPDT (1 Form C) Through Hole

Telecom Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1187112-T81H5D312-24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1187112-T81H5D312-24
Relays - Signal Relays, Up to 2 Amps 1187112-T81H5D312-24
Win Source Part Number: 1187112-T81H5D312-24 Category: Relays>Signal Relays, Up to 2 Amps Series: T81 Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 25 Coil Resistance: 2.8 kOhms Coil Current: 8.6 mA Operate Time: 10 ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 1 A Switching Voltage: 125VAC, 60VDC - Max Release Time: 7 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): 5-1393779-9; T81H5D312-24.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -T81H5D312-24-SI,5-1 393779-9,PB741,T81H5 D31224 Base Product Number: T81H5

Win Source Part Number: 1187112-T81H5D312-24
Category: Relays>Signal Relays, Up to 2 Amps
Series: T81
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 25
Coil Resistance: 2.8 kOhms
Coil Current: 8.6 mA
Operate Time: 10 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 60VDC - Max
Release Time: 7 ms
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): 5-1393779-9; T81H5D312-24.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -T81H5D312-24-SI,5-1393779-9,PB741,T81H5D31224
Base Product Number: T81H5

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - T81H5D312-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
T81H5D312-24
Relays - Signal Relays, Up to 2 Amps T81H5D312-24
RELAY TELECOM SPDT 1A 24V

RELAY TELECOM SPDT 1A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T81H5D312-24
General Purpose Relays T81H5D312-24
General Purpose Relays SPDT SNS COIL 24

General Purpose Relays SPDT SNS COIL 24

Buy Now Datasheet
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity - 36K7689 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity
36K7689
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity 36K7689
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:T81 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:T81 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number PB741-ND 1187112-T81H5D312-24 T81H5D312-24 T81H5D312-24 36K7689
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps General Purpose Relays Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -22 to 158 F (-30 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data