Telecom Relay SPDT (1 Form C) Through Hole
RELAY TELECOM SPDT 1A 12V
General Purpose Relays SPDT SNS COIL 12
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:T81 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
EM RLY SPDT 2A 12VDC 700OHM TH ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB740-ND | T81H5D312-12 | T81H5D312-12 | 36K7688 | 30AC2184 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity | Em Rly Spdt 2A 12Vdc 700Ohm Th Rohs Compliant Potter&brumfield Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -22 to 158 F (-30 to 70 C) |