Telecom Relay SPDT (1 Form C) Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 811251-T81H5D312-05
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 125 Ohms
Coil Current: 40mA
Operate Time: 10ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 60VDC - Max
Release Time: 7ms
Temperature Range - Operating: -30°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.25 VDC
RELAY TELECOM SPDT 1A 5V
General Purpose Relays SPDT SENS COIL 5VDC
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:T81 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB446-ND | 811251-T81H5D312-05 | T81H5D312-05 | T81H5D312-05 | 35K3230 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - T81H5D312-05 | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Potter&brumfield Te Connectivity |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -22 to 158 F (-30 to 70 C) | ||||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |