General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 10A 5V
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB379-ND | T7NS5D1-05 | 70199391 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |