TE Connectivity Power Relays, Over 2 Amps T7CV5D-48

Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T7CV5D-48-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T7CV5D-48-ND
Power Relays, Over 2 Amps T7CV5D-48-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.6mA 48VDC SPDT (1 Form C) 12A 240VAC 28VDC - Max 36 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection - T7CV5D-48 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.6mA 48VDC SPDT (1 Form C) 12A 240VAC 28VDC - Max 36 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection
T7CV5D-48
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.6mA 48VDC SPDT (1 Form C) 12A 240VAC 28VDC - Max 36 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection T7CV5D-48
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.6mA 48VDC SPDT (1 Form C) 12A 240VAC 28VDC - Max 36 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube

RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.6mA 48VDC SPDT (1 Form C) 12A 240VAC 28VDC - Max 36 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T7CV5D-48
Relays - Power Relays, Over 2 Amps T7CV5D-48
RELAY GEN PURPOSE SPDT 12A 48V

RELAY GEN PURPOSE SPDT 12A 48V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays
Product Number T7CV5D-48-ND T7CV5D-48 T7CV5D-48
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.6mA 48VDC SPDT (1 Form C) 12A 240VAC 28VDC - Max 36 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - 1-1393809-8-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details