General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 48V
T7CS5D-48 RELAY GEN PURPOSE SPDT 12A 48V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T7CS5D-48-ND | T7CS5D-48 | 48M8287 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | T7Cs5D-48 Relay Gen Purpose Spdt 12A 48V Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |