TE Connectivity Power Relays, Over 2 Amps T7CS5D-24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB338-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB338-ND
Power Relays, Over 2 Amps PB338-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;5 Pin - 70199251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;5 Pin
70199251
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;5 Pin 70199251
T7C Series General Purpose Industrial PCB Relay, 12 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T7C Series General Purpose Industrial PCB Relay, 12 A Current Rating, 24 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Relays - Power Relays, Over 2 Amps - T7CS5D-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T7CS5D-24
Relays - Power Relays, Over 2 Amps T7CS5D-24
RELAY GEN PURPOSE SPDT 12A 24V

RELAY GEN PURPOSE SPDT 12A 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB338-ND 70199251 T7CS5D-24
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;5 Pin Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.04 - Step relay 10A - 260481100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details