TE Connectivity Power Relays, Over 2 Amps - T7CS5D-12 T7CS5D-12

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1105185-T7CS5D-12 Packaging: Tube/Rail Termination Style: PC Pin Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Mounting: Through Hole Coil Resistance: 400 Ohms Coil Current: 30mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 12A Switching Voltage: 240VAC, 28VDC - Max Turn On Voltage (Max): 9 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 5ms Coil Power: 360 mW Categories: Relays Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1105185-T7CS5D-12 Packaging: Tube/Rail Termination Style: PC Pin Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Mounting: Through Hole Coil Resistance: 400 Ohms Coil Current: 30mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 12A Switching Voltage: 240VAC, 28VDC - Max Turn On Voltage (Max): 9 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 5ms Coil Power: 360 mW Categories: Relays Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T7CS5D-12 - 1105185-T7CS5D-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T7CS5D-12
1105185-T7CS5D-12
Power Relays, Over 2 Amps - T7CS5D-12 1105185-T7CS5D-12
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1105185-T7CS5D-12 Packaging: Tube/Rail Termination Style: PC Pin Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Mounting: Through Hole Coil Resistance: 400 Ohms Coil Current: 30mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 12A Switching Voltage: 240VAC, 28VDC - Max Turn On Voltage (Max): 9 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 5ms Coil Power: 360 mW Categories: Relays Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1105185-T7CS5D-12
Packaging: Tube/Rail
Termination Style: PC Pin
Features: Insulation - Class F, Sealed - Fully
Contact Form: SPDT (1 Form C)
Mounting: Through Hole
Coil Resistance: 400 Ohms
Coil Current: 30mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 12A
Switching Voltage: 240VAC, 28VDC - Max
Turn On Voltage (Max): 9 VDC
Turn Off Voltage (Min): 0.6 VDC
Release Time: 5ms
Coil Power: 360 mW
Categories: Relays
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Relays, Over 2 Amps - PB337-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB337-ND
Power Relays, Over 2 Amps PB337-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 120AC;PCB Mnt - 70199250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 120AC;PCB Mnt
70199250
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 120AC;PCB Mnt 70199250
T7C Series General Purpose Industrial PCB Relay, 12 A Current Rating, 12 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T7C Series General Purpose Industrial PCB Relay, 12 A Current Rating, 12 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
T7Cs5D-12 Potter&brumfield Te Connectivity - 48M8284 - Newark, An Avnet Company
Chicago, IL, United States
T7Cs5D-12 Potter&brumfield Te Connectivity
48M8284
T7Cs5D-12 Potter&brumfield Te Connectivity 48M8284
T7CS5D-12

T7CS5D-12

Supplier's Site
Relays - Power Relays, Over 2 Amps - T7CS5D-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T7CS5D-12
Relays - Power Relays, Over 2 Amps T7CS5D-12
RELAY GEN PURPOSE SPDT 12A 12V

RELAY GEN PURPOSE SPDT 12A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1105185-T7CS5D-12 PB337-ND 70199250 48M8284 T7CS5D-12
Product Name Power Relays, Over 2 Amps - T7CS5D-12 Power Relays, Over 2 Amps Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 120AC;PCB Mnt T7Cs5D-12 Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 400 ohms
Mounting PCBoard; Through Hole PCBoard PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB220V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA03.0626C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers