RELAY GEN PURPOSE SPST 3A 12V General Purpose Non Latching 16.7mA 12VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 9 VDC 0.6 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
T77V1D3-12
RELAY GEN PURPOSE SPST 3A 12V
General Purpose Relays SPST-NO 3A 12VDC
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T77V1D3-12 | T77V1D3-12-ND | 48M8313 | T77V1D3-12 | T77V1D3-12 |
| Product Name | RELAY GEN PURPOSE SPST 3A 12V General Purpose Non Latching 16.7mA 12VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 9 VDC 0.6 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | T77V1D3-12 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) |