TE Connectivity RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max T77V1D3-05

Description
RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 3.75 VDC 0.25 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
Request a Quote Datasheet
Description
RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 3.75 VDC 0.25 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max - T77V1D3-05 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max
T77V1D3-05
RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max T77V1D3-05
RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 3.75 VDC 0.25 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk

RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 3.75 VDC 0.25 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk

Supplier's Site
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 66F7860 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
66F7860
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 66F7860
Power Relay; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:3A; Product Range:T77 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Solder; Relay Type:MiniatureRoHS Compliant: Yes

Power Relay; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:3A; Product Range:T77 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Solder; Relay Type:MiniatureRoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - T77V1D3-05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T77V1D3-05
General Purpose Relays T77V1D3-05
General Purpose Relays SPST-NO 3A 5VDC

General Purpose Relays SPST-NO 3A 5VDC

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays High Voltage Relays Electromechanical Relays
Product Number T77V1D3-05 66F7860 T77V1D3-05
Product Name RELAY GENERAL PURPOSE SPST 3A 5V General Purpose Non Latching 40mA 5VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max Power Relay; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824470 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details