RELAY GEN PURPOSE SPST 10A 12V General Purpose Non Latching 37.5mA 12VDC SPST-NO (1 Form A) 10A 250VAC 30VDC - Max 9 VDC 0.6 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY, SPST-NO, 250VAC, 10A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 10A 12V
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg
General Purpose Relays 10 AMP 12VDC SPST NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | T77V1D10-12 | T77V1D10-12-ND | 66F7846 | T77V1D10-12 | 70198731 | T77V1D10-12 |
| Product Name | RELAY GEN PURPOSE SPST 10A 12V General Purpose Non Latching 37.5mA 12VDC SPST-NO (1 Form A) 10A 250VAC 30VDC - Max 9 VDC 0.6 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;4 Pin | General Purpose Relays |
| Relay Type | General | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) |