General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Power Relay; Contact Configuration:SPST-N
EM RLY SPST-NO 3A 24VDC 2.8KOHM TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 3A 24V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB372-ND | 35K3229 | 28AC5265 | T77S1D3-24 |
| Product Name | Power Relays, Over 2 Amps | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No 3A 24Vdc 2.8Kohm Th Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |