TE Connectivity T77S1D10-24 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg
General Purpose Relays SPST-NO 10A 24VDC
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
EM RLY SPST-NO 10A 24VDC 1.28KOHM TH ROHS COMPLIANT: NO
T77S1D10-24
RELAY GEN PURPOSE SPST 10A 24V
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7830820 | PB369-ND | 70198735 | T77S1D10-24 | 17M3055 | 28AC5263 | T77S1D10-24 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC | General Purpose Relays | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No 10A 24Vdc 1.28Kohm Th Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | UL, CSA, RoHS; RoHS | |||||
| Operating Temp | -49 F (-45 C) | -22 to 185 F (-30 to 85 C) | |||||
| Relay Type | General | General | General |