TE Connectivity T77S1D10-12 Power Relay
TE Connectivity T77S1D10-12 Power Relay
TE Connectivity T77S1D10-12 Power Relay
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1263520-T77S1D10-12
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 320 Ohms
Coil Current: 37.5mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Industrial, Consumer Electronics
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays SPST-NO 10A 12VDC
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
EM RLY SPST-NO 10A 12VDC 320OHM TH ROHS COMPLIANT: NO
RELAY GEN PURPOSE SPST 10A 12V
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6802584 | 6802584P | 1263520-T77S1D10-12 | PB368-ND | T77S1D10-12 | 17M3054 | 28AC5262 | T77S1D10-12 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps - T77S1D10-12 | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No 10A 12Vdc 320Ohm Th Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | |||||
| Operating Temp | -22 F (-30 C) | -22 F (-30 C) | -22 to 185 F (-30 to 85 C) | |||||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |