General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relays SPST-NO 10A 5VDC
T77S1D10-05 ROHS COMPLIANT: NO
Potter&brumfield Te Connectivity
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB367-ND | T77S1D10-05 | 82AC0494 | 48M8306 | T77S1D10-05 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T77S1D10-05 Rohs Compliant Oeg Te Connectivity | Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |