General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
General Purpose Relays SPST-NO 10A 3VDC MINI PCB RELAY
T77S1D10-03
RELAY GEN PURPOSE SPST 10A 3V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T77S1D10-03-ND | T77S1D10-03 | 08H5174 | T77S1D10-03 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T77S1D10-03 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |