TE Connectivity Power Relays, Over 2 Amps T75S5D112-24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB444-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB444-ND
Power Relays, Over 2 Amps PB444-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 240Vac, 24Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 93F3108 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
93F3108
Relay, Spdt, 240Vac, 24Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 93F3108
RELAY, SPDT, 240VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:T75 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:T75 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - T75S5D112-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T75S5D112-24
Relays - Power Relays, Over 2 Amps T75S5D112-24
RELAY GEN PURPOSE SPDT 14A 24V

RELAY GEN PURPOSE SPDT 14A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt - 70199254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt
70199254
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt 70199254
Silver Cadmium Oxide Conatct , Through Hole Terminal Type, 14 A , Relay UL recognized, CSA certified, SEV approved, VDE component mark Silver cadmium oxide contact material PC board mounting. 2270 ohms coil resistance. 230 mW (Nom.) power rating.

Silver Cadmium Oxide Conatct , Through Hole Terminal Type, 14 A , Relay

  • UL recognized, CSA certified, SEV approved, VDE component mark
  • Silver cadmium oxide contact material
    PC board mounting. 2270 ohms coil resistance. 230 mW (Nom.) power rating.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB444-ND 93F3108 T75S5D112-24 70199254
Product Name Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 24Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFM220J - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA22.1124 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details