General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Win Source Part Number: 1350283-T75S5D112-05
Category: Relays - Power Relays, Over 2 Amps
Series: T75
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 20
Coil Resistance: 118 Ohms
Coil Current: 42.4 mA
Operate Time: 6 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 14 A
Switching Voltage: 380VAC - Max
Release Time: 3 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Must Operate Voltage: 3.6 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: T75S5
Product Status: Obsolete
RELAY GEN PURPOSE SPDT 14A 5V
Silver Cadmium Oxide Conatct , Through Hole Terminal Type, 14 A , Relay
RELAY, SPDT, 240VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:T75 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB442-ND | 1350283-T75S5D112-05 | T75S5D112-05 | 70198654 | 93F3105 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 380AC;PCB Mnt | Relay, Spdt, 240Vac, 24Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |