General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relays SPST-NO 24VDC 10A Low prof hi current
T75S1D112-24=V23061-
RELAY GEN PURPOSE SPST 14A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T75S1D112-24-ND | T75S1D112-24 | 48M8304 | T75S1D112-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T75S1D112-24=V23061-A1007-X7 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |