General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 10A 18V
General Purpose Relays SPDT 10A 18VDC Lw Profile PCB Relay
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T73S5D15-18-ND | T73S5D15-18 | T73S5D15-18 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |