TE Connectivity Circular Cable Assemblies T4171330012-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A142137-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142137-ND
Circular Cable Assemblies A142137-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, 12P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity - 94AC3483 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity
94AC3483
Sensor Cord, 12P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity 94AC3483
SENSOR CORD, 12P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 12P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171330012-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171330012-001
Cable Assemblies - Circular Cable Assemblies T4171330012-001
CBL CIRC 12POS FEM TO WIRE 0.66'

CBL CIRC 12POS FEM TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A142137-ND 94AC3483 T4171330012-001
Product Name Circular Cable Assemblies Sensor Cord, 12P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details