TE Connectivity Circular Cable Assemblies T4171230012-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A142136-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142136-ND
Circular Cable Assemblies A142136-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity - 54AH1672 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity
54AH1672
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity 54AH1672
SENSOR CORD, M12 CIR PLUG-FREE END ROHS COMPLIANT: YES

SENSOR CORD, M12 CIR PLUG-FREE END ROHS COMPLIANT: YES

Supplier's Site
Sensor Cord, 12P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity - 94AC3481 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
94AC3481
Sensor Cord, 12P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity 94AC3481
SENSOR CORD, 12P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 12P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171230012-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171230012-001
Cable Assemblies - Circular Cable Assemblies T4171230012-001
CBL CIRC 12P MALE TO WIRE 0.66'

CBL CIRC 12P MALE TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A142136-ND 54AH1672 94AC3481 T4171230012-001
Product Name Circular Cable Assemblies Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity Sensor Cord, 12P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details