TE Connectivity Circular Cable Assemblies T4171210005-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Plug-Free End, 7.9" is designed for industrial automation and control applications, providing reliable sensor connections in demanding environments. It features a 5-position M12 connector type A and a free end, allowing for flexible integration into various systems. The cable length is 200mm (7.9 inches), making it suitable for compact installations. This product is RoHS compliant, ensuring it meets environmental standards. Its compatibility with TE Connectivity's M8/M12 connector system enhances its versatility for use in factory automation, robotics, and other industrial applications.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Plug-Free End, 7.9" is designed for industrial automation and control applications, providing reliable sensor connections in demanding environments. It features a 5-position M12 connector type A and a free end, allowing for flexible integration into various systems. The cable length is 200mm (7.9 inches), making it suitable for compact installations. This product is RoHS compliant, ensuring it meets environmental standards. Its compatibility with TE Connectivity's M8/M12 connector system enhances its versatility for use in factory automation, robotics, and other industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A125532-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A125532-ND
Circular Cable Assemblies A125532-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171210005-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
T4171210005-001
Cable Assemblies - Circular Cable Assemblies T4171210005-001
CBL CIRC 5POS MALE TO WIRE 0.66'

CBL CIRC 5POS MALE TO WIRE 0.66'

Supplier's Site
Sensor Cord, 5P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity - 13AC0913 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
13AC0913
Sensor Cord, 5P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity 13AC0913
SENSOR CORD, 5P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A125532-ND T4171210005-001 13AC0913
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
Cable Length 0.6600 ft (2.01 dm) 0.6600 ft (2.01 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details