TE Connectivity Circular Cable Assemblies T4171210003-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A125531-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A125531-ND
Circular Cable Assemblies A125531-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171210003-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
T4171210003-001
Cable Assemblies - Circular Cable Assemblies T4171210003-001
CBL CIRC 5POS MALE TO WIRE 0.66'

CBL CIRC 5POS MALE TO WIRE 0.66'

Supplier's Site
Sensor Cord, 3P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity - 13AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
13AC0911
Sensor Cord, 3P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity 13AC0911
SENSOR CORD, 3P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A125531-ND T4171210003-001 13AC0911
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
Cable Length 0.6600 ft (2.01 dm) 0.6600 ft (2.01 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details