TE Connectivity Circular Cable Assemblies T4171120008-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A142131-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142131-ND
Circular Cable Assemblies A142131-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, 8P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity - 94AC3478 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity
94AC3478
Sensor Cord, 8P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity 94AC3478
SENSOR CORD, 8P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, M12 Cir Rcpt-Free End Rohs Compliant Te Connectivity - 54AH1669 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Cir Rcpt-Free End Rohs Compliant Te Connectivity
54AH1669
Sensor Cord, M12 Cir Rcpt-Free End Rohs Compliant Te Connectivity 54AH1669
SENSOR CORD, M12 CIR RCPT-FREE END ROHS COMPLIANT: YES

SENSOR CORD, M12 CIR RCPT-FREE END ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4171120008-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171120008-001
Cable Assemblies - Circular Cable Assemblies T4171120008-001
CBL CIRC 8POS FEM TO WIRE 0.66'

CBL CIRC 8POS FEM TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A142131-ND 94AC3478 54AH1669 T4171120008-001
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity Sensor Cord, M12 Cir Rcpt-Free End Rohs Compliant Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details