TE Connectivity Circular Cable Assemblies T4171110504-002

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A126873-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A126873-ND
Circular Cable Assemblies A126873-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Te Connectivity - 46AC2387 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Te Connectivity
46AC2387
Sensor Cord, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Te Connectivity 46AC2387
SENSOR CORD, 4P M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4171110504-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171110504-002
Cable Assemblies - Circular Cable Assemblies T4171110504-002
CBL CIRC 5POS FEM TO WIRE 1.64'

CBL CIRC 5POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126873-ND 46AC2387 T4171110504-002
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 0.5M; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details