TE Connectivity Cable Assemblies - Circular Cable Assemblies T4171110005-001

Description
Win Source Part Number: 1034940-T4171110005- 001 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 L Code Color: Multiple Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.66' (200.00mm) Cable Type: Individual Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A125549,-T4171110005 -001-SI Base Product Number: T41711 1st Connector Type: Receptacle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet
Description
Win Source Part Number: 1034940-T4171110005- 001 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 L Code Color: Multiple Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.66' (200.00mm) Cable Type: Individual Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A125549,-T4171110005 -001-SI Base Product Number: T41711 1st Connector Type: Receptacle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1034940-T4171110005-001
Cable Assemblies - Circular Cable Assemblies 1034940-T4171110005-001
Win Source Part Number: 1034940-T4171110005- 001 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 L Code Color: Multiple Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.66' (200.00mm) Cable Type: Individual Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A125549,-T4171110005 -001-SI Base Product Number: T41711 1st Connector Type: Receptacle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1034940-T4171110005-001
Category: Cable Assemblies>Circular Cable Assemblies
Series: M12 L Code
Color: Multiple
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 0.66' (200.00mm)
Cable Type: Individual
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: A125549,-T4171110005-001-SI
Base Product Number: T41711
1st Connector Type: Receptacle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Panel Mount
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Circular Cable Assemblies - A125549-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A125549-ND
Circular Cable Assemblies A125549-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity - 46AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity
46AC2382
Sensor Cord, 5P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity 46AC2382
SENSOR CORD, 5P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity - 13AC0907 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity
13AC0907
Sensor Cord, 5P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity 13AC0907
SENSOR CORD, 5P M12 RCPT-FREE END, 0.2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 SensorRoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 0.2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 SensorRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4171110005-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171110005-001
Cable Assemblies - Circular Cable Assemblies T4171110005-001
CBL CIRC 5POS FEM TO WIRE 0.66'

CBL CIRC 5POS FEM TO WIRE 0.66'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1034940-T4171110005-001 A125549-ND 46AC2382 13AC0907 T4171110005-001
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity Sensor Cord, 5P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Length 0.6600 ft (2.01 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details