TE Connectivity Circular Cable Assemblies T4171110004-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A125548-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A125548-ND
Circular Cable Assemblies A125548-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity - 46AC2380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity
46AC2380
Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity 46AC2380
SENSOR CORD, 4P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity - 13AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity
13AC0906
Sensor Cord, 4P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity 13AC0906
SENSOR CORD, 4P M12 RCPT-FREE END, 0.2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 SensorRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 0.2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 SensorRoHS Compliant: Yes

Supplier's Site
Circular Cable Assemblies - T4171110004-001 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
T4171110004-001
Circular Cable Assemblies T4171110004-001
CBL 5POS FMALE TO WIRE 0.66'

CBL 5POS FMALE TO WIRE 0.66'

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171110004-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171110004-001
Cable Assemblies - Circular Cable Assemblies T4171110004-001
CBL CIRC 5POS FEM TO WIRE 0.66'

CBL CIRC 5POS FEM TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A125548-ND 46AC2380 13AC0906 T4171110004-001 T4171110004-001
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity Sensor Cord, 4P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 0.6600 ft (2.01 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details