TE Connectivity Circular Cable Assemblies T4171010004-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A126858-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A126858-ND
Circular Cable Assemblies A126858-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171010004-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171010004-001
Cable Assemblies - Circular Cable Assemblies T4171010004-001
CBL CIRC 5POS MALE TO WIRE 0.66'

CBL CIRC 5POS MALE TO WIRE 0.66'

Supplier's Site
Circular Cable Assemblies - T4171010004-001 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
T4171010004-001
Circular Cable Assemblies T4171010004-001
CBL 5POS MALE TO WIRE 0.66'

CBL 5POS MALE TO WIRE 0.66'

Supplier's Site Datasheet
Sensor Cord, 4P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity - 46AC2372 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
46AC2372
Sensor Cord, 4P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity 46AC2372
SENSOR CORD, 4P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126858-ND T4171010004-001 T4171010004-001 46AC2372
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
Cable Length 0.6600 ft (2.01 dm) 0.6600 ft (2.01 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers