TE Connectivity M8/M12 Cable Assemblies T4162114008-004

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Wire Size (MMSQ) : .25 Wire Size (CMA) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Thread Size : M12 x 1 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Wire Size (MMSQ) : .25 Wire Size (CMA) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Thread Size : M12 x 1 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4162114008-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4162114008-004
M8/M12 Cable Assemblies T4162114008-004
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Wire Size (MMSQ) : .25 Wire Size (CMA) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Thread Size : M12 x 1 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red

Configuration Features


  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (CMA) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Right Angle
  • Thread Size : M12 x 1

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]
  • Field Serviceable : Yes

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Circular Cable Assemblies - 17-T4162114008-004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4162114008-004-ND
Circular Cable Assemblies 17-T4162114008-004-ND
RPC-M12-8MS-3.0SH-M1 2-8FR-PVC

RPC-M12-8MS-3.0SH-M12-8FR-PVC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number T4162114008-004 17-T4162114008-004-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064524-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers